Solid State 3PST-NO (3 Form A) Module
SSR RELAY, 3-PHASE, PANEL MOUNT, 600VAC/25A, 4-32VDC IN, INSTANTANEOUS, TP
SSR RELAY 3PST-NO 25A 48-600V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 172-PM6760D25RPH-ND | 25AK2487 | PM6760D25RPH |
| Product Name | Solid State Relays | Ssr Relay, 3-Phase, Panel Mount, 600Vac/25A, 4-32Vdc In, Instantaneous, Tp Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |