The PCS34-D-380A-50ZL is a DC input solid state relay with a 48~440 VAC output voltage range and a 50 A load current rating. It features zero crossing switching, an LED status indicator, and screw terminals. The device provides optical isolation between input and output, with a dielectric strength of 4,000 VAC between input and output. It has a maximum on-state voltage drop of 1.7 Vrms, a maximum turn-on time of 1/2 cycle + 1 ms, and a maximum off-state leakage current of 10 mA. The relay operates within a temperature range of -30°C to 80°C and comes in a housing fully filled with epoxy resin. The physical dimensions are consistent with the 40 A to 80 A screw terminal variant, weighing approximately 95 g.
SSR RELAY 50A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-50ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |