The PCS15-D-240A-10ZL is a DC input solid state relay with a 10 A output current rating and a 48~280 VAC load voltage range. It features a 4~32 VDC control voltage with LED indication, zero-crossing switching, screw terminals, and a built-in RC snubber. Optical isolation separates input and output, with a dielectric strength of 2500 VAC between output and base and 4000 VAC between input and output. The device has a maximum on-state voltage drop of 1.5 Vrms, maximum off-state leakage of 10 mA, and operates over a temperature range of -30°C to 80°C. It is packaged in epoxy resin with dimensions of approximately 110 mm length, 58 mm width, and 28.7 mm height. Thermal resistance from junction to case is 2.35°C/W. Weight is approximately 70 g.
SSR RELAY 10A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-10ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |