The PCS15-D-380A-40ZLQ is a DC input solid state relay with a 40A output rating and a 48~440VAC load voltage range, featuring zero-crossing switching, an integrated LED indicator, and quick connect terminals. It uses a TRIAC output with optical isolation, built-in RC snubber, and withstands 4000VAC input-to-output dielectric strength. The device operates from 4~32VDC control input with a maximum input current of 25mA and an on-state voltage drop of 1.5Vrms. Thermal resistance junction to case is 1.15°C/W, and it supports operating temperatures from -30°C to 80°C. The unit measures 58.00mm x 47.50mm x 28.70mm and weighs approximately 70g. Housing is fully epoxy resin filled.
SSR RELAY 40A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-40ZLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |