The PCS15 series is a DC input solid state relay with optical isolation, TRIAC output, and built-in RC snubber, designed for switching AC loads from 48 to 440 VAC with load currents of 10 A, 15 A, 20 A, 25 A, or 40 A. It operates with a 4 to 32 VDC input, supports zero-crossing or random turn-on switching, and has a maximum on-state voltage drop of 1.5 Vrms. The relay features a dielectric strength of 2500 VAC between output and base and 4000 VAC between input and output. It is housed in a case with screw terminals, measures 58.0 mm x 47.5 mm x 28.7 mm, and weighs approximately 70 g. The operating temperature range is -30°C to 80°C, and it includes a status LED option. Thermal resistance junction-to-case varies from 1.15 to 2.35 °C/W depending on current rating.
SSR RELAY 10A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-220A-240A-10ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |