The PHS120A6 is a single-function solid-state relay designed for phase control of loads such as lamps, fans, or heaters, with a 120 V ac input and a steady-state output rating of 6 A and an inrush capacity of 60 A. It features surface mounting with a single #10 (M5 x 0.8) screw, dimensions of 50.8 mm × 50.8 mm × 38.4 mm, and 0.25 in. male quick connect terminals. The relay requires a 100 kΩ, 1 W external potentiometer for line voltage adjustment and must be mounted on a metal surface with heat sink compound. It operates from -20 °C to 60 °C and is UL Recognized under File E57310 for UL508.
Solid State SPST-NO (1 Form A) Module
Industrial Relays ACPHASECONTROL
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 5666-PHS120A6-ND | PHS120A6 | PHS120A6 |
| Product Name | Solid State Relays | Industrial Relays | Relays - Solid State Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC |