Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 5A 48-660V
Solid State Relays - PCB Mount PCB SIP SSR 660VAC /5A, 15-32VDC, RN
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2756-ND | MCXE480D5R | MCXE480D5R |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |