The PCS34-D-480A-50ZYL is a DC input solid state relay with a 48-530 VAC load voltage range and a 50 A continuous load current rating. It features SCR output, optical isolation, and zero-crossing switching. The device has a 4,000 VAC dielectric strength between input and output, a maximum on-state voltage drop of 1.7 Vrms, and a thermal resistance of 0.20 °C/W. It is housed in an epoxy resin-filled case with screw terminals and includes a status LED. The operating temperature range is -30°C to 80°C. The part requires an external heat sink for proper thermal management.
SSR RELAY 50A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |