Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 5A 12-280V
Solid State Relays - PCB Mount PCB SIP SSR 280VAC /5A, 15-32VDC, ZC
SOLID STATE RELAY, 5A, 15V-32VDC, TH; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2032-ND | MCXE240D5 | MCXE240D5 | MCXE240D5 | 37M4470 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | CRDM Solid State | Solid State Relay, 5A, 15V-32Vdc, Th; Contact Configuration Sensata/crydom |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |