The PCS34-D-380A-60ZL is a DC input solid state relay with a 60A load current rating and a 48~440VAC load voltage range. It features SCR output, optical isolation between input and output, and zero crossing switching. The device has a dielectric strength of 4,000 VAC between input and output, and a maximum on-state voltage drop of 1.7 Vrms. It is housed in a fully epoxy resin-filled package with screw terminals and includes a standard status LED. The relay operates within a temperature range of -30°C to 80°C and has a thermal resistance junction-to-case of 0.20°C/W. Thermal management requires a heat sink to maintain base temperature below 65°C.
SSR RELAY 60A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-60ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |