The PHS230A20 is a phase control relay rated for 230 V ac input and a steady state output current of 20 A, with a 200 A inrush current capability. It features single-hole surface mounting using a #10 (M5 x 0.8) screw, dimensions of 50.8 mm × 50.8 mm × 38.4 mm, and 0.25 in. (6.35 mm) male quick connect terminals. The relay requires a 200 kΩ, 2 W external potentiometer for voltage adjustment and must be mounted on a metal surface with heat sink compound due to its rating. It operates within a temperature range of -20 °C to 60 °C and meets UL508 standards as recognized under File E57310.
Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, SPST, 20A, 230VAC, QC; Contact Configuration:SPST-N
Industrial Relays ACPHASECONTROL
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | F10632-ND | 34AC4422 | PHS230A20 | PHS230A20 |
| Product Name | Solid State Relays | Solid State Relay, Spst, 20A, 230Vac, Qc; Contact Configuration Littelfuse | Industrial Relays | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 140 F (-20 to 60 C) | |||
| Input Voltage (Control Signal) Type | AC |