Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM Prop.-Controller 0-10V In
SSR RELAY SPST-NO 50A 300-530V
SSR, 330-530VAC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Operating Voltage Min:330VAC RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2151-ND | MCPC4850C | MCPC4850C | 37M3950 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr, 330-530Vac, 50A, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |