Picker Components Solid State Relays PCS15-D-380A-10ZYLQ

Description
SSR RELAY 10A 48~440VAC QUICK CO
Request a Quote
Description
SSR RELAY 10A 48~440VAC QUICK CO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCS15-D-380A-10ZYLQ is a DC input solid state relay with a 10 A load current rating and a 48~440 VAC load voltage range, featuring zero-crossing switching, an integrated LED indicator, and a varistor for overvoltage protection. It uses quick-connect terminals for both input and load connections, with a fully epoxy-filled housing. The device provides optical isolation between input and output, has a maximum on-state voltage drop of 1.5 Vrms, and an off-state leakage current of 10 mA. It operates within a temperature range of -30°C to 80°C and weighs approximately 70 g. Dimensions are 58.00 mm in length, 47.50 mm in width, and 28.70 mm in height, with mounting holes for two M4 and two M3 screws. Built-in RC snubber and dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output, are included.

Datasheet Summary
Powered by GS/AI

The PCS15-D-380A-10ZYLQ is a DC input solid state relay with a 10 A load current rating and a 48~440 VAC load voltage range, featuring zero-crossing switching, an integrated LED indicator, and a varistor for overvoltage protection. It uses quick-connect terminals for both input and load connections, with a fully epoxy-filled housing. The device provides optical isolation between input and output, has a maximum on-state voltage drop of 1.5 Vrms, and an off-state leakage current of 10 mA. It operates within a temperature range of -30°C to 80°C and weighs approximately 70 g. Dimensions are 58.00 mm in length, 47.50 mm in width, and 28.70 mm in height, with mounting holes for two M4 and two M3 screws. Built-in RC snubber and dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output, are included.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2634-PCS15-D-380A-10ZYLQ-ND - DigiKey
Thief River Falls, MN, United States
SSR RELAY 10A 48~440VAC QUICK CO

SSR RELAY 10A 48~440VAC QUICK CO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 2634-PCS15-D-380A-10ZYLQ-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers