Sensata Technologies Solid State Relays PMP2450W

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2490-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2490-ND
Solid State Relays CC2490-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
PMP2450W
Solid State Relays - Industrial Mount PMP2450W
Solid State Relays - Industrial Mount 50A 90-280VAC Elevator Screw

Solid State Relays - Industrial Mount 50A 90-280VAC Elevator Screw

Buy Now Datasheet
Solid State Relay, Spst-No, 50A, 0-10Vdc; Contact Configuration Sensata/crydom - 51AC7317 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 50A, 0-10Vdc; Contact Configuration Sensata/crydom
51AC7317
Solid State Relay, Spst-No, 50A, 0-10Vdc; Contact Configuration Sensata/crydom 51AC7317
SOLID STATE RELAY, SPST-NO, 50A, 0-10VDC; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Control Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 50A, 0-10VDC; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Control Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - PMP2450W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PMP2450W
Relays - Solid State Relays PMP2450W
SSR RELAY SPST-NO 50A 90-280V

SSR RELAY SPST-NO 50A 90-280V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2490-ND PMP2450W 51AC7317 PMP2450W
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, Spst-No, 50A, 0-10Vdc; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - PVY117-TTR-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type - G3VM-31BR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers