The PCS15 series is a DC input solid state relay with TRIAC output for switching AC loads from 48 to 440 VAC, available in 10 A to 40 A ratings. The 40 A variant handles a maximum surge current of 420 A and has a thermal resistance of 1.15 °C/W. It operates with a 4 to 32 VDC control signal, features optical isolation, and includes a built-in RC snubber. Zero-crossing turn-on is standard, with maximum on-state voltage drop of 1.5 Vrms and off-state leakage of 10 mA. Dielectric strength is 2500 VAC between output and base, and 4000 VAC between input and output. The device is base-mounted with screw terminals, measures 58.0 mm × 47.5 mm × 28.7 mm, and weighs approximately 70 g. Operating temperature is -30 °C to 80 °C.
SSR RELAY 40A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-110A-240A-40ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |