The PCS34 series is a DC input solid state relay with SCR output, designed for AC load currents from 40 to 125 amps and load voltages up to 660 VAC. This variant features a 48~530 VAC output, 50 A load current, zero crossing switching, varistor overvoltage protection, an integrated status LED, and quick connect terminals (3/16" input, 1/4" load). It has optical isolation with 4,000 VAC dielectric strength between input and output, a maximum on-state voltage drop of 1.7 Vrms, and operates over -30°C to 80°C. The unit is epoxy resin filled, with a weight of approximately 95 g for the 50 A model. The case uses quick connect terminals, suitable for loads up to 50 A. Thermal resistance junction-to-case is 0.20 °C/W. Maximum surge current is 900 A for 10 ms. The relay requires an external heat sink for proper operation, especially above 25°C ambient temperature.
SSR RELAY 50A 48~530VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50RYLQ-HT-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |