The PCS15 series is a DC input solid state relay with TRIAC output, offering load currents of 10A, 15A, 20A, 25A, and 40A, and load voltage ranges of 48~280VAC or 48~440VAC. It features a 4~32VDC input with LED indicator, optical isolation, built-in RC snubber, and zero crossing or random turn-on switching. The device has a dielectric strength of 2500VAC between output and base, and 4000VAC between input and output, with an insulation resistance of 1000MΩ at 500VDC. It operates from -30°C to 80°C and stores from -30°C to 100°C. The housing is epoxy resin filled, with a weight of approximately 70g. Terminal options include screw terminals or Quick Connect Faston, and the dimensions are 58.00mm x 47.50mm x 28.70mm max. Overvoltage protection with varistor and status LED are optional features.
SSR RELAY 40A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-110A-380A-40ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |