The PLA110L is a single-pole, normally open solid state relay with optically coupled MOSFET outputs, designed for DC and AC switching up to 400V and 150mA RMS. It provides 3750V RMS input-to-output isolation and features a maximum on-resistance of 25 Ω under AC/DC configuration. The device is available in a 6-pin DIP package with dimensions of 8.382 mm × 9.144 mm and a surface mount variant (PLA110LS) with a 6-pin SOP footprint. It meets UL E76270, CSA Certificate #1175739, and TUV EN 62368-1 standards. The relay operates from -40°C to +85°C and complies with IPC/JEDEC J-STD-020 and J-STD-033 for moisture sensitivity and soldering profiles. It includes current limiting and offers no EMI/RFI generation, making it suitable for telecommunications, instrumentation, and medical isolation applications.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PLA110L | PLA110L-ND |
| Product Name | Bidirectional normally open output | Solid State Relays |
| Isolation Voltage | 3.75 kilovolts | |
| Mounting | PCBoard | |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |