DC input solid state relay with SCR output, rated for 50 A load current and 48~530 VAC load voltage, featuring zero crossing switching, a status LED, and screw terminals. The device has a 4~32 VDC control voltage range, 4,000 VAC input-to-output dielectric strength, and an operating temperature range of -30°C to 80°C. It is fully epoxy resin filled and weighs approximately 95 g. Thermal resistance junction-to-case is 0.20 °C/W. The relay requires an external heat sink for operation above 25°C ambient temperature.
SSR RELAY 50A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50RL-HT-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |