The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~280VAC or 48~440VAC with load currents of 10A to 40A. This variant supports 4~32VDC input with LED indication, zero crossing switching, and includes a varistor for overvoltage protection with quick connect terminals. It features optical isolation, a built-in RC snubber, and a maximum on-state voltage drop of 1.5 Vrms. The device has a dielectric strength of 2500VAC between output and base, and 4000VAC between input and output. Specifications include a maximum turn-on and turn-off time of 1/2 cycle + 1 ms, and an operating temperature range of -30°C to 80°C. The package measures 58.00 mm x 47.50 mm x 28.70 mm and weighs approximately 70g. Thermal resistance junction-to-case ranges from 1.15°C/W for the 40A model. It is not suitable for capacitive loads when equipped with varistor protection.
SSR RELAY 40A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-40RYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |