The PCS15-D-380A-40ZYL is a DC input solid state relay with a 40 A output rating, designed for load voltages between 48 and 440 VAC. It features a 4-32 VDC input with LED indicator, zero-crossing switching, built-in RC snubber, and optical isolation between input and output. The device uses a TRIAC output and includes a varistor for overvoltage protection. Packaging is with screw terminals and a fully epoxy resin-filled housing. Physical dimensions are approximately 58.0 mm in length, 47.5 mm in width, and 28.7 mm in height. Maximum on-state voltage drop is 1.5 Vrms, with an off-state leakage current of 10 mA. Thermal resistance junction to case is 1.15 °C/W. The relay operates from -30°C to 80°C and is rated for 2500 VAC isolation between input/output and base, and 4000 VAC between input and output. Weight is approximately 70 g.
SSR RELAY 40A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-40ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |