The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with load currents of 10 A, 15 A, 20 A, 25 A, or 40 A. This specific variant features a 48~440 VAC voltage rating, 10 A load current, zero-crossing switching, a built-in varistor for overvoltage protection, an integrated LED status indicator, and quick-connect terminals (0.250 x 0.32 inch Faston). It includes optical isolation, a built-in RC snubber, and operates within an ambient temperature range of -30°C to 80°C. The device is housed in a base-mounted package with dimensions of 58.00 x 47.50 x 28.70 mm and weighs approximately 70 g. Thermal resistance junction to case ranges from 2.35°C/W to 1.15°C/W depending on current rating. Dielectric strength is 4000 VAC between input and output. The relay is not suitable for capacitive loads when equipped with varistor protection.
SSR RELAY 10A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-380A-10ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |