Zilog Solid State Relays PLA193STR

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-PLA193STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA193STRDKR-ND
Solid State Relays 212-PLA193STRDKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-PLA193STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA193STR-ND
Solid State Relays 212-PLA193STR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-PLA193STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA193STRCT-ND
Solid State Relays 212-PLA193STRCT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLA193STR - 1089376-PLA193STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA193STR
1089376-PLA193STR
Solid State Relays - PLA193STR 1089376-PLA193STR
Manufacturer: IXYS Win Source Part Number: 1089376-PLA193STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 600 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1089376-PLA193STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA193STR
Solid State Relays - PCB Mount PLA193STR
Solid State Relays - PCB Mount Single-Pole Relay 600V 100mA

Solid State Relays - PCB Mount Single-Pole Relay 600V 100mA

Buy Now Datasheet
Relays - Solid State Relays - PLA193STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA193STR
Relays - Solid State Relays PLA193STR
SSR RELAY SPST-NO 100MA 0-600V

SSR RELAY SPST-NO 100MA 0-600V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-PLA193STRDKR-ND 1089376-PLA193STR PLA193STR PLA193STR
Product Name Solid State Relays Solid State Relays - PLA193STR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products