Zilog Solid State Relays PLA150STR

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-PLA150STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA150STRCT-ND
Solid State Relays 212-PLA150STRCT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-PLA150STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA150STRDKR-ND
Solid State Relays 212-PLA150STRDKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-PLA150STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA150STR-ND
Solid State Relays 212-PLA150STR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLA150STR - 792399-PLA150STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA150STR
792399-PLA150STR
Solid State Relays - PLA150STR 792399-PLA150STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 792399-PLA150STR Series: PLA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 ~ 250 V Family Name: PLA150STR Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 7 Ohm Alternative Parts (Cross-Reference): PLA150S; Introduction Date: February 07, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 792399-PLA150STR
Series: PLA, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 250mA
Voltage - Load: 0 ~ 250 V
Family Name: PLA150STR
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 7 Ohm
Alternative Parts (Cross-Reference): PLA150S;
Introduction Date: February 07, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - PLA150STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA150STR
Relays - Solid State Relays PLA150STR
SSR RELAY SPST-NO 250MA 0-250V

SSR RELAY SPST-NO 250MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA150STR
Solid State Relays - PCB Mount PLA150STR
Solid State Relays - PCB Mount Single Pole 1-Form-A, 250V,250mA

Solid State Relays - PCB Mount Single Pole 1-Form-A, 250V,250mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-PLA150STRCT-ND 792399-PLA150STR PLA150STR PLA150STR
Product Name Solid State Relays Solid State Relays - PLA150STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340288 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details