The PCS15 is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with load currents of 10 A, 15 A, 20 A, 25 A, or 40 A. This variant features a 4~32 VDC input with LED indication, zero-crossing switching, a built-in RC snubber, and quick-connect terminals for both input and load circuits. It provides optical isolation and has a maximum on-state voltage drop of 1.5 Vrms, with a dielectric strength of 4000 VAC between input and output. The device weighs approximately 70 g and has dimensions of 58.0 mm x 28.7 mm x 22.6 mm. It operates from -30°C to 80°C and requires a heatsink for reliable operation above 25°C ambient temperature. The housing is fully epoxy-resin filled.
SSR RELAY 10A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-10ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |