Picker Components Solid State Relays PCS15-110A-240A-10ZYL

Description
SSR RELAY 10A 48~280VAC SCREW TE
Request a Quote
Description
SSR RELAY 10A 48~280VAC SCREW TE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~280VAC or 48~440VAC with load currents of 10A, 15A, 20A, 25A, or 40A. It features optical isolation, a built-in RC snubber, and a 4~32VDC LED-controlled input with maximum input current of 25mA. The device supports zero-crossing or random turn-on switching, with a maximum on-state voltage drop of 1.5Vrms and a maximum off-state leakage current of 10mA. It has a dielectric strength of 2500VAC between output and base, and 4000VAC between input and output. The relay is mounted via screw terminals, measures 58.00mm x 47.50mm x 28.70mm, and weighs approximately 70g. Operating temperature range is -30°C to 80°C. The part number PCS15-110A-240A-10ZYL is not listed; however, the series supports 10A at 240VAC with zero-crossing switching, LED indicator, and screw terminals.

Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~280VAC or 48~440VAC with load currents of 10A, 15A, 20A, 25A, or 40A. It features optical isolation, a built-in RC snubber, and a 4~32VDC LED-controlled input with maximum input current of 25mA. The device supports zero-crossing or random turn-on switching, with a maximum on-state voltage drop of 1.5Vrms and a maximum off-state leakage current of 10mA. It has a dielectric strength of 2500VAC between output and base, and 4000VAC between input and output. The relay is mounted via screw terminals, measures 58.00mm x 47.50mm x 28.70mm, and weighs approximately 70g. Operating temperature range is -30°C to 80°C. The part number PCS15-110A-240A-10ZYL is not listed; however, the series supports 10A at 240VAC with zero-crossing switching, LED indicator, and screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2634-PCS15-110A-240A-10ZYL-ND - DigiKey
Thief River Falls, MN, United States
SSR RELAY 10A 48~280VAC SCREW TE

SSR RELAY 10A 48~280VAC SCREW TE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 2634-PCS15-110A-240A-10ZYL-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers