The PCS15-D-240A-40ZL is a DC input solid state relay with a 40 A output rating and a 48~280 VAC load voltage range, featuring zero-crossing switching and an integrated LED status indicator. It uses screw terminals and is packaged in a case with dimensions of 58.00 mm x 47.50 mm x 28.70 mm, weighing approximately 70 g. The device provides optical isolation between input and output, with a 2500 VAC dielectric strength between input/output and base, and 4000 VAC between input and output. It has a maximum on-state voltage drop of 1.5 Vrms, a maximum off-state leakage current of 10 mA, and operates within a temperature range of -30°C to 80°C. Thermal resistance from junction to case is 1.15 °C/W. The relay includes a built-in RC snubber and is rated for 6,000 cycles under UL endurance testing.
SSR RELAY 40A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-40ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |