The PCS34-D-480A-50ZLQ is a DC input solid state relay with a 50A load current rating and a 48~530VAC load voltage range, featuring zero-crossing switching and an integrated status LED. It uses quick-connect terminals: 3/16" for input and 1/4" for load, and is housed in a fully epoxy resin-filled case. The device provides optical isolation with a dielectric strength of 4,000 VAC between input and output, and supports a maximum on-state voltage drop of 1.7 Vrms. Thermal resistance junction to case is 0.20 °C/W, and the operating temperature range is -30°C to 80°C. Weight is approximately 95g. It is rated for 47 Hz to 63 Hz frequency and has an input control voltage range of 4 to 32 VDC with a maximum input current of 25 mA.
SSR RELAY 50A 48~530VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50ZLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |