The PCS15-D-380A-40RYL is a DC input solid state relay with a 40 A output rating and a load voltage range of 48~440 VAC. It features a 4~32 VDC input with an LED indicator, random turn-on switching, varistor (MOV) overvoltage protection, and screw terminals. The device has built-in RC snubber, optical isolation, and a TRIAC output. It measures 58.00 mm × 47.50 mm × 22.60 mm and weighs approximately 70 g. The relay is rated for operation from -30°C to 80°C and has a dielectric strength of 4000 VAC between input and output. Thermal resistance junction to case is 1.15 °C/W. Maximum on-state voltage drop is 1.5 Vrms and peak off-state leakage current is 10 mA. The housing is fully epoxy resin filled.
SSR RELAY 40A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-40RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |