"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount Single-Pole Relay 250V 250mA
SSR RELAY SPST-NC 250MA 0-250V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-PLB150STRDKR-ND | PLB150STR | PLB150STR |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormB | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |