Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 90A 180-280V
Solid State Relays - Industrial Mount PM Burst-Fire Cont roller, 4-20mA In
Burst-Fire Control SSR, Panel Mount, 280VAC/90A, 4-20mA Control
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | MCBC2490DF-ND | MCBC2490DF | MCBC2490DF | 83AC8163 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Burst-Fire Control Ssr, Panel Mount, 280Vac/90A, 4-20Ma Control Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS |