The PCS15-D-240A-25ZYL is a DC input solid state relay with a 25 A output current rating and a 48~280 VAC load voltage range. It features a zero-crossing switching type, a built-in RC snubber, optical isolation, and a TRIAC output. The relay accepts a 4~32 VDC control voltage with an LED indicator and uses screw terminals. It has a maximum on-state voltage drop of 1.5 Vrms, a maximum off-state leakage current of 10 mA, and a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. The device operates from -30°C to 80°C and weighs approximately 70 g. Mounting requires M4 screws with a torque of 0.98~1.37 N·m, and the dimensions are 58.0 mm × 47.5 mm × 28.7 mm. The housing is fully epoxy resin filled.
SSR RELAY 25A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-25ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |