The PCS15 series is a DC input solid state relay with TRIAC output, designed for AC load switching from 48 to 440 VAC with load currents of 10 A to 40 A. This variant supports 48-440 VAC, 40 A load current, random turn-on, varistor protection, LED indicator, and quick connect terminals. It features optical isolation, built-in RC snubber, 2500 VAC input-to-output dielectric strength, 10 mA max off-state leakage, 1.5 Vrms on-state voltage drop, and operates between -30°C and 80°C. The relay weighs approximately 70 g and mounts with M3 and M4 screws. Dimensions are 58.0 mm × 47.5 mm × 28.7 mm. Thermal resistance ranges from 1.15 °C/W.
SSR RELAY 40A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-40RYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |