The PCS34-A-480A-50ZL is an AC input solid state relay with a 50 A load current rating and a 48~530 VAC load voltage range. It features zero-crossing switching, a screw terminal type, and an integrated status LED. The relay uses an SCR output with optical isolation, a dielectric strength of 4,000 VAC between input and output, and a maximum on-state voltage drop of 1.7 Vrms. It operates over a temperature range of -30°C to 80°C and is housed in an epoxy-resin-filled case. The device requires a heat sink for proper thermal management, and its dimensions are approximately 58.00 mm in length, 47.50 mm in width, and 27.90 mm in height, with a weight of about 95 g.
SSR RELAY 50A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-A-480A-50ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |