The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~440VAC with load currents of 10A, 15A, 20A, 25A, or 40A. It features optical isolation, a built-in RC snubber, and a 4~32VDC LED-controlled input with a 25mA maximum input current. The part has a zero-crossing switching type, maximum turn-on and turn-off times of 1/2 cycle + 1 ms, and a 1.5Vrms maximum on-state voltage drop. It is rated for a dielectric strength of 2500VAC between output and base, and 4000VAC between input and output, with an insulation resistance of 1000MΩ at 500VDC. The device is housed in a terminal-base package with screw or quick-connect terminals, measures 58.00mm x 47.50mm x 28.70mm, and weighs approximately 70g. Operating temperature ranges from -30°C to 80°C.
SSR RELAY 40A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-110A-380A-40ZLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |