The PCS34-D-380A-40ZL is a DC input solid state relay with a 40 A load current rating and a 48~440 VAC load voltage range, featuring zero-crossing switching, an LED status indicator, and screw terminals. It uses an SCR output with optical isolation between input and output, and has a dielectric strength of 4,000 VAC between input and output. The device supports a control voltage range of 4 to 32 VDC, with a maximum input current of 25 mA and a maximum on-state voltage drop of 1.7 Vrms. Thermal resistance from junction to case is 0.20 °C/W, and the housing is fully epoxy resin filled. Operating temperature ranges from -30°C to 80°C, and the relay weighs approximately 95 g. The package dimensions and terminal configuration match the screw terminal variant for 40 A models.
SSR RELAY 40A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-40ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |