Zilog Solid State Relays OMA160S

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - OMA160S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
OMA160S-ND
Solid State Relays OMA160S-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 998681-OMA160S - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
998681-OMA160S
Relays - Solid State Relays 998681-OMA160S
Win Source Part Number: 998681-OMA160S Category: Relays>Solid State Relays Series: OMA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 100 Ohms Load Current: 50 mA Voltage - Load: 0 V ~ 250 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: OMA160

Win Source Part Number: 998681-OMA160S
Category: Relays>Solid State Relays
Series: OMA, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 100 Ohms
Load Current: 50 mA
Voltage - Load: 0 V ~ 250 V
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: OMA160

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
OMA160S
Solid State Relays - PCB Mount OMA160S
Solid State Relays - PCB Mount Single 1-Form-A 250V 50mA relay

Solid State Relays - PCB Mount Single 1-Form-A 250V 50mA relay

Buy Now Datasheet
Relays - Solid State Relays - OMA160S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
OMA160S
Relays - Solid State Relays OMA160S
SSR RELAY SPST-NO 50MA 0-250V

SSR RELAY SPST-NO 50MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number OMA160S-ND 998681-OMA160S OMA160S OMA160S
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617145-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170059024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 646-1235-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers