Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 48V/40A 24.0/23.5V Ctrl LVD
SSR RELAY SPST-NO 40A 3-75V
48 vdc/40 amp 24.0/23.5 vdc In
SOLID STATE RELAY, 40A, 23V-24VDC, PANEL; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1788-ND | LVD75D40 | LVD75D40 | LVD75D40 | 41X8051 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | CRDM Solid State | Solid State Relay, 40A, 23V-24Vdc, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 23 to 24 volts |