The PHS120A20 is a single-function solid-state relay for phase control of AC loads, rated for 120 V ac input and 20 A steady state output with a 200 A non-repetitive inrush current. It features surface mounting with a single #10 (M5 x 0.8) screw, dimensions of 50.8 mm x 50.8 mm x 38.4 mm, and 0.25 in. (6.35 mm) male quick connect terminals. The relay requires an external 100 kΩ, 1 W potentiometer for voltage adjustment and must be mounted to a metal surface using heat sink compound. It operates from -20 °C to 60 °C, meets UL508 standards with UL Recognized File E57310, and has a dielectric breakdown of ≥2000 V RMS and insulation resistance of ≥100 MΩ.
Solid State SPST-NO (1 Form A) Module
Industrial Relays ACPHASECONTROL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 5666-PHS120A20-ND | PHS120A20 | PHS120A20 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Industrial Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC |