The PCS15-D-380A-10ZLQ is a DC input solid state relay with a 10 A output rating, designed for AC loads between 48 and 440 VAC. It features a 4-32 VDC input with LED indicator, zero-crossing switching, and built-in RC snubber for noise suppression. The device provides optical isolation between input and output, with a dielectric strength of 4000 VAC between input and output, and 2500 VAC between output and base. It has a maximum on-state voltage drop of 1.5 Vrms and a maximum off-state leakage current of 10 mA, with a thermal resistance junction-to-case of 2.35 °C/W. The relay is housed in a fully epoxy resin-filled enclosure with quick-connect terminals and measures 58.00 mm in length, 47.50 mm in width, and 28.70 mm in height, weighing approximately 70 g.
SSR RELAY 10A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-10ZLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |