The PCS34-A-240A-50ZL is an AC input solid state relay with a 50A load current rating and a 48~280 VAC load voltage range, featuring zero-crossing switching and an integrated status LED. It employs SCR output, optical isolation between input and output, and has a dielectric strength of 4,000 VAC between input and output. The device uses screw terminals, is fully epoxy resin filled, and has a thermal resistance junction-to-case of 0.20 °C/W. Operating temperature ranges from -30°C to 80°C, with a maximum on-state voltage drop of 1.7 Vrms and a maximum off-state leakage current of 10 mA. The housing dimensions are consistent with the 40A~80A screw terminal variant, measuring 58.00 mm in length, 54.90 mm in height, and 42.00 mm in width. A heat sink is recommended for proper thermal management.
SSR RELAY 50A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-A-240A-50ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |