Picker Components Solid State Relays PCS15-24A-240A-10ZYL

Description
SSR RELAY 10A 48~280VAC SCREW TE
Request a Quote
Description
SSR RELAY 10A 48~280VAC SCREW TE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with load currents of 10 A, 15 A, 20 A, 25 A, or 40 A. It features 3 to 32 VDC input with LED indication, optical isolation, a built-in RC snubber, and zero-crossing or random turn-on options. The device has a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output, with 1000 MΩ insulation resistance. It operates from -30°C to 80°C and weighs approximately 70 g. The package is a screw-terminal, epoxy-resin-filled housing measuring 58.0 mm by 47.5 mm by 28.7 mm. Thermal resistance junction-to-case ranges from 1.15 °C/W to 2.35 °C/W depending on current rating.

Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with load currents of 10 A, 15 A, 20 A, 25 A, or 40 A. It features 3 to 32 VDC input with LED indication, optical isolation, a built-in RC snubber, and zero-crossing or random turn-on options. The device has a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output, with 1000 MΩ insulation resistance. It operates from -30°C to 80°C and weighs approximately 70 g. The package is a screw-terminal, epoxy-resin-filled housing measuring 58.0 mm by 47.5 mm by 28.7 mm. Thermal resistance junction-to-case ranges from 1.15 °C/W to 2.35 °C/W depending on current rating.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2634-PCS15-24A-240A-10ZYL-ND - DigiKey
Thief River Falls, MN, United States
SSR RELAY 10A 48~280VAC SCREW TE

SSR RELAY 10A 48~280VAC SCREW TE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 2634-PCS15-24A-240A-10ZYL-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - G3VM-402J - 1176498-G3VM-402J - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
5 suppliers
Solid State Relay, 25A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0288 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details