The PCS34-A-240A-50ZYL is an AC input solid state relay with a 50A load current rating and a 48~280 VAC load voltage range. It features zero-crossing switching, an integrated LED status indicator, and varistor over-voltage protection. The device uses screw terminals, has optical isolation between input and output, and provides a dielectric strength of 4,000 VAC between input and output. It has a maximum on-state voltage drop of 1.7 Vrms, a maximum turn-on time of 1 ms, and a maximum turn-off time of one-half cycle plus 1 ms. The relay is fully epoxy resin filled, weighs approximately 95 g, and operates within a temperature range of -30°C to 80°C. Thermal resistance from junction to case is 0.20 °C/W.
SSR RELAY 50A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-A-240A-50ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |