The PCS34-D-600A-80ZYL is a DC input solid state relay with SCR output, designed for switching AC loads up to 80 A at voltages between 48 and 660 VAC. It features optical isolation, zero-crossing switching, a built-in status LED, and screw terminals. The device has a dielectric strength of 4,000 VAC between input and output, with an on-state voltage drop of 1.7 Vrms and a maximum off-state leakage current of 10 mA. Thermal resistance from junction to case is 0.14 °C/W, and it operates within a temperature range of -30°C to 80°C. The housing is fully epoxy resin filled, with approximate weight of 130 g.
SSR RELAY 80A 48~660VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-600A-80ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |