The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with load currents of 10 A to 40 A. This variant supports 48~280 VAC and 40 A output with zero crossing switching, a built-in RC snubber, and optical isolation between input and output. It features a 4~32 VDC input with LED indicator, max input current of 25 mA, and an on-state voltage drop of 1.5 Vrms. The device has a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. Thermal resistance junction to case is 1.15 °C/W. It includes a varistor for overvoltage protection and a status LED. The part is housed in an epoxy resin-filled enclosure with screw terminals and measures 58.00 mm × 47.50 mm × 22.60 mm. Operating temperature ranges from -30 °C to 80 °C.
SSR RELAY 40A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-220A-240A-40ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |