Zilog Solid State Relays PLA190STR

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PLA190STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PLA190STR-ND
Solid State Relays PLA190STR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLA190STR - 1089372-PLA190STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA190STR
1089372-PLA190STR
Solid State Relays - PLA190STR 1089372-PLA190STR
Manufacturer: IXYS Win Source Part Number: 1089372-PLA190STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 22 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1089372-PLA190STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 22 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA190STR
Solid State Relays - PCB Mount PLA190STR
Solid State Relays - PCB Mount Single-Pole Relay 400V 150mA

Solid State Relays - PCB Mount Single-Pole Relay 400V 150mA

Buy Now Datasheet
Relays - Solid State Relays - PLA190STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA190STR
Relays - Solid State Relays PLA190STR
SSR RELAY SPST-NO 150MA 0-400V

SSR RELAY SPST-NO 150MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PLA190STR-ND 1089372-PLA190STR PLA190STR PLA190STR
Product Name Solid State Relays Solid State Relays - PLA190STR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 221 F (-40 to 105 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products