Zilog Solid State Relays PLA191STR

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PLA191STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PLA191STR-ND
Solid State Relays PLA191STR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLA191STR - 1089373-PLA191STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA191STR
1089373-PLA191STR
Solid State Relays - PLA191STR 1089373-PLA191STR
Manufacturer: IXYS Win Source Part Number: 1089373-PLA191STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 8 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1089373-PLA191STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 250mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 8 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA191STR
Solid State Relays - PCB Mount PLA191STR
Solid State Relays - PCB Mount Single-Pole Relay 400V 250mA

Solid State Relays - PCB Mount Single-Pole Relay 400V 250mA

Buy Now Datasheet
Relays - Solid State Relays - PLA191STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA191STR
Relays - Solid State Relays PLA191STR
SSR RELAY SPST-NO 250MA 0-400V

SSR RELAY SPST-NO 250MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PLA191STR-ND 1089373-PLA191STR PLA191STR PLA191STR
Product Name Solid State Relays Solid State Relays - PLA191STR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 122 F (-20 to 50 C)
View Details
Relays - 1-1617086-7 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7257 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormB; SPST-NC (1 Form B)
View Details