The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48 to 440 VAC with load currents of 10 A to 40 A. This particular variant supports 48~280 VAC and 40 A, features zero-crossing switching, an integrated LED indicator, screw and quick-connect terminals, and includes a varistor for overvoltage protection. It has optical isolation between input and output, a built-in RC snubber, and operates within -30°C to 80°C. The device has a maximum on-state voltage drop of 1.5 Vrms, maximum off-state leakage current of 10 mA, and dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. The case dimensions are 58.0 mm × 47.5 mm × 11.8 mm with M4 and M3 screw terminals. Thermal resistance junction-to-case ranges from 1.15°C/W for the 40 A variant. The housing is fully epoxy resin filled.
SSR RELAY 40A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-40ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |