Solid State SPST-NO (1 Form A) 4-SIP
SOLID STATE RELAY, 25A, 3V-15VDC, TH; Contact Configuration:SPST-N
PowerFin™ PF Series AC Output Relays
Up to 25 Amp; 120/240, 380, 480 VAC; AC SIP
Crydom's PowerFin™ series delivers the highest ratings of any single in-line package (SIP). The integral heat sink design can operate at 25 amps RMS in forced air at 85°C case temp. With natural convection in free air, it rates 10 amps RMS at 25°C ambient. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500.
Features
Solid State Relays - PCB Mount 280VAC MINI SIP 25 A
SSR RELAY SPST-NO 25A 12-280V
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1341-ND | PF240D25 | 37M5714 | 70131387 | PF240D25 | PF240D25 |
| Product Name | Solid State Relays | CRDM Solid State | Solid State Relay, 25A, 3V-15Vdc, Th; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;Ctrl-V 5DC;Vol-Rtg 12-280AC;PCB/PCB Mnt;Solder;4 Pin | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 15 volts | 5 volts |