Solid State SPST-NO (1 Form A) Module
Proportional Control SSR, Multifunction, Panel Mount, 280VAC/25A, IOP, TP
SSR RELAY SPST-NO 25A 90-280V
Solid State Relays - Industrial Mount 25A 90-280VAC IOP/TP Elevator Scrw
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2759-ND | 83AC8240 | PMP2425WPH | PMP2425WPH |
| Product Name | Solid State Relays | Proportional Control Ssr, Multifunction, Panel Mount, 280Vac/25A, Iop, Tp Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) | ||
| Input Voltage (Control Signal) Type | DC |